C2220C470KFGACTU详情
KEMET C2220C470KFGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1600 - 50000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C2220C470KFGACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。