C2220C823M5GACTU详情
KEMET C2220C823M5GACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized and coated
Pre-stamping
无
Degree of protection (IP)
IP30
Type of fastening
Bottom perforation
Material quality
Other
Transparent
无
宽度
45
高度
30
长度
2000
C2220C823M5GACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。