C2225C751JHGAL7210详情
KEMET C2225C751JHGAL7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
材料
ABS
Operating Temperature (Min)
-20 °C
Contact Materials
Nickel
Operating Temperature (Max)
70 °C
RoHS
Non-Compliant
连接器类型
Plug
颜色
Black, Red
额定电流
2 A
0个相似型号
C2225C751JHGAL7210拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。