C2225X183JBRACTU详情
KEMET C2225X183JBRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP40
Material quality
Other
Model
Other
深度
50
宽度
105
0个相似型号
C2225X183JBRACTU拓展信息
C2225X183JBRACTU详情
KEMET C2225X183JBRACTU重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP40
Material quality
Other
Model
Other
深度
50
宽度
105
C2225X183JBRACTU拓展信息