C222M详情
KEMET C222M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C222M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.71
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
10 AWG
端子和接线板类型
叉形端子
终端性别
FEMALE
C222M拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。