C33
C33

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

KEMET C33

  • 收藏
  • 对比

型号

C33

品牌

KEMET

utmel 编号

1352-C33

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

SOFT CARRYING CASE, VINYL, Case Type:Carrying Case, Case Color:Black, For Use With:Fluke T100 Series Voltage & Continuity Testers, 330 Series Clamp Meters & T5 Electrical Testers, Product Range:-, Accessory Type:Soft Carrying Case RoHS Compli

起订量

1最小包装量--

添加到询价列表
C33
C33 KEMET SOFT CARRYING CASE, VINYL, Case Type:Carrying Case, Case Color:Black, For Use With:Fluke T100 Series Voltage & Continuity Testers, 330 Series Clamp Meters & T5 Electrical Testers, Product Range:-, Accessory Type:Soft Carrying Case RoHS Compli

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

C33详情

KEMET C33重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Loadable for operating system for configuration software, Windows ME

    无

  • Loadable for operating system for configuration software, Linux

    无

  • With programming interfaces

    有

  • User groups (password protection) possible

    有

  • Integrable in the engineering software o.t autom.system

    有

  • Suitable for operating system Windows 7

    有

  • Loadable for operating system for configuration software, Windows 2003 Server

    无

  • Loadable for operating system for configuration software, Windows 9x

    无

  • Library with object elements

    Integrated

  • Runtime operating system, Windows 2000

    无

  • Loadable for operating system for configuration software, Windows NT

    无

  • Loadable for operating system for configuration software, Windows 2000

    无

  • Runtime operation system, Windows Vista

    无

  • Runtime operating system, Linux

    无

  • Suitable for operating system Windows 8

    有

  • Loadable for operating system for configuration software, Windows Vista

    无

0个相似型号

C33拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z