C330C362KFG5TA详情
KEMET C330C362KFG5TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Grey
With front ring
有
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
Package
Bulk
厂商
KEMET
Product Status
活跃
系列
*
C330C362KFG5TA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。