C3660详情
KEMET C3660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 28
Type of electric connection
Cable
Rated control supply voltage at AC 60 Hz
20 - 28
Material housing
Plastic
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
20 - 28
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
C3660拓展信息








哦! 它是空的。