C470详情
KEMET C470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
C470拓展信息
L1007C470MDWIT
KEMET
L0806C1R5MDWIT
KEMET
L0806C6R8MDWIT
KEMET
L0806C220KDWIT
KEMET
L0806C3R3MDWIT
KEMET
L1007C1R0MPWST
KEMET
L0806C470KDWIT
KEMET
L0806C680MDWIT
KEMET
L0806C470MDWIT
KEMET
L0806C2R2MDWIT
KEMET








哦! 它是空的。