C4ASNBU3470A1EJ详情
KEMET C4ASNBU3470A1EJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Package
Box
厂商
KEMET
Product Status
活跃
系列
USB3F TV
零件状态
活跃
湿度敏感性等级(MSL)
--
屏蔽/屏蔽
Shielded
样式
Industrial Environments - IP68
线规
24 AWG, 28 AWG
配置
A Female to Cable (Round)
规格说明
USB 3.0 (USB 3.1 Gen 1, Superspeed)
长度
1.64 (500.0mm)
C4ASNBU3470A1EJ拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。