C630C102JFG5TA详情
KEMET C630C102JFG5TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
C630C102JFG5TA
Manufacturer
KEMET Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
KEMET ELECTRONICS CORP
Risk Rank
5.72
无铅代码
有
螺距
2.5 mm
螺纹尺寸
M20
长度
112 mm
达到SVHC
not_compliant
C630C102JFG5TA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。