C631C101ZZR5TA详情
KEMET C631C101ZZR5TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Panel
Voltage Rating (AC)
250 V
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
C631C101ZZR5TA
Manufacturer
KEMET Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
KEMET ELECTRONICS CORP
Risk Rank
5.72
无铅代码
有
零件状态
Production (Last Updated: 1 week ago)
类型
Switch
触点额定电流
400 mA
达到SVHC
not_compliant
C631C101ZZR5TA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。