C631C120KFG5TA详情
KEMET C631C120KFG5TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
C631C120KFG5TA
Manufacturer
KEMET Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
KEMET ELECTRONICS CORP
Risk Rank
5.72
无铅代码
有
终端
Crimp
定位的数量
26
军用标准
MIL-DTL-26482
触点性别
Male
镀层
化学镍
达到SVHC
not_compliant
C631C120KFG5TA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。