C637C150KZG5TA详情
KEMET C637C150KZG5TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
C637C150KZG5TA
Manufacturer
KEMET Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
KEMET ELECTRONICS CORP
Risk Rank
5.72
无铅代码
有
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
15
达到SVHC
Unknown
C637C150KZG5TA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。