C931详情
KEMET C931重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
72
Min. permitted bending radius, moving application/free movement
143
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
14.3
Colour outer sheath
Orange
Material core insulation
Polyurethane (PUR)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
C931拓展信息








哦! 它是空的。