CA064X223K8RACAUTO详情
KEMET CA064X223K8RACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
14 mm
Minimum Cable Diameter (mm)
8.99 mm
Angle
Straight
Manufacturer Part Number
S1116
Approvals
CE, CSA, TUV, UL, UR
Cable Style
Round
Manufacturer
Lapp USA
Grip Type
Bushing Grip with Strain Relief
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
CA064X223K8RACAUTO拓展信息








哦! 它是空的。