CAN06C131MAGACTU详情
KEMET CAN06C131MAGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Flat plug-in connection
0个相似型号
CAN06C131MAGACTU拓展信息








哦! 它是空的。