CAN06C471GAGACTU详情
KEMET CAN06C471GAGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
32
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Rail connection
0个相似型号
CAN06C471GAGACTU拓展信息
CAN06C471GAGACTU详情
KEMET CAN06C471GAGACTU重要参数规格及、参数值,及相似型号如下:
Rated permanent current Iu
32
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Rail connection
CAN06C471GAGACTU拓展信息