CDR32BP202AFUS7956详情
KEMET CDR32BP202AFUS7956重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Jack (Female)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
85174269
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Connector A Series
SMPS
Connector A Body Style
Straight
Cable Types
Coaxial
Connector B Series
SMPS
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
产品类别
射频电缆组件
产品类别
射频电缆组件
CDR32BP202AFUS7956拓展信息








哦! 它是空的。