CF510详情
KEMET CF510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Thread connection size
M20 x 1.5
Revolving thread
无
Thread length
13
Degree of protection (IP)
IP68
Thread type
Metric
Construction type
External thread
Approved in combination with protective conduit UR
无
Nominal diameter
18.5
Model
Straight
0个相似型号
CF510拓展信息








哦! 它是空的。