KEMET CKC18C333JWGACTU
- 收藏
- 对比
CKC18C333JWGACTU
1352-CKC18C333JWGACTU
无类别的
--
大陆
立即发货

Cap, 0.033Uf, 650V, Mlcc, 1812; Capacitance:0.033Μf; Voltage(Dc):650V; Voltage(Ac):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC18C333JWGACTU
1最小包装量--
CKC18C333JWGACTU详情
KEMET CKC18C333JWGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
CKC18C333JWGACTU拓展信息







哦! 它是空的。