KEMET CKC18C393KCGACTU
- 收藏
- 对比
CKC18C393KCGACTU
1352-CKC18C393KCGACTU
无类别的
--
大陆
立即发货

Cap, 0.039Uf, 500V, Mlcc, 1812; Capacitance:0.039Μf; Voltage(Dc):500V; Voltage(Ac):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC18C393KCGACTU
1最小包装量--
CKC18C393KCGACTU详情
KEMET CKC18C393KCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
CKC18C393KCGACTU拓展信息







哦! 它是空的。