KEMET CKC21C153JCGACTU
- 收藏
- 对比
CKC21C153JCGACTU
1352-CKC21C153JCGACTU
无类别的
--
大陆
立即发货

Cap, 0.015Uf, 500V, Mlcc, 2220; Capacitance:0.015Μf; Voltage(Dc):500V; Voltage(Ac):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC21C153JCGACTU
1最小包装量--
CKC21C153JCGACTU详情
KEMET CKC21C153JCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
CKC21C153JCGACTU拓展信息







哦! 它是空的。