KEMET CKC21C183KCGACTU
- 收藏
- 对比
CKC21C183KCGACTU
1352-CKC21C183KCGACTU
无类别的
--
大陆
立即发货

Cap, 0.018Uf, 500V, Mlcc, 2220; Capacitance:0.018Μf; Voltage(Dc):500V; Voltage(Ac):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC21C183KCGACTU
1最小包装量--
CKC21C183KCGACTU详情
KEMET CKC21C183KCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
CKC21C183KCGACTU拓展信息







哦! 它是空的。