KEMET CKC21C393FWGACTU
- 收藏
- 对比
CKC21C393FWGACTU
1352-CKC21C393FWGACTU
无类别的
--
大陆
立即发货

Cap, 0.039Uf, 650V, Mlcc, 2220; Capacitance:0.039Μf; Voltage(Dc):650V; Capacitor Case/Package:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G/Np0; Product Length:5.7Mm; Product Width:5Mm Rohs Compliant: Yes /Kemet CKC21C393FWGACTU
1最小包装量--
CKC21C393FWGACTU详情
KEMET CKC21C393FWGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
CKC21C393FWGACTU拓展信息







哦! 它是空的。