KEMET CKC21C472JDGACTU
- 收藏
- 对比
CKC21C472JDGACTU
1352-CKC21C472JDGACTU
无类别的
--
大陆
立即发货

Cap, 4700Pf, 1Kv, Mlcc, 2220; Capacitance:4700Pf; Voltage(Dc):1Kv; Capacitor Case/Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G/Np0; Product Range:Kc-Link™ With Konnekt™ Series Rohs Compliant: Yes /Kemet CKC21C472JDGACTU
1最小包装量--
CKC21C472JDGACTU详情
KEMET CKC21C472JDGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
CKC21C472JDGACTU拓展信息







哦! 它是空的。