KEMET CKC33C393MDGACTU
- 收藏
- 对比
CKC33C393MDGACTU
1352-CKC33C393MDGACTU
无类别的
--
大陆
立即发货

Cap, 0.039Uf, 1Kv, Mlcc, 3640; Capacitance:0.039Μf; Voltage(Dc):1Kv; Voltage(Ac):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC33C393MDGACTU
1最小包装量--
CKC33C393MDGACTU详情
KEMET CKC33C393MDGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
CKC33C393MDGACTU拓展信息







哦! 它是空的。