KEMET CKC33C823MWGACTU
- 收藏
- 对比
CKC33C823MWGACTU
1352-CKC33C823MWGACTU
无类别的
--
大陆
立即发货

Cap, 0.082Uf, 650V, Mlcc, 3640; Capacitance:0.082Μf; Voltage(Dc):650V; Voltage(Ac):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G/Np0; Operating Temperature Min:-55°C Rohs Compliant: Yes /Kemet CKC33C823MWGACTU
1最小包装量--
CKC33C823MWGACTU详情
KEMET CKC33C823MWGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
CKC33C823MWGACTU拓展信息







哦! 它是空的。