CSR13C336KL详情
KEMET CSR13C336KL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Manufacturer
Amphenol
Brand
Amphenol Times Microwave Systems
Tradename
MaxGain
Connector A Series
2.92 mm
RoHS
Details
Connector A Body Style
Straight
Connector B Series
2.92 mm
系列
MaxGain 160
包装
Bulk
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
500 mm
夹克颜色
Blue
产品类别
射频电缆组件
产品类别
射频电缆组件
CSR13C336KL拓展信息








哦! 它是空的。