ELD477M500AT8AA详情
KEMET ELD477M500AT8AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
2.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
Package
Bulk
厂商
KEMET
Product Status
活跃
系列
*
ELD477M500AT8AA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。