ELH567M450AT6AA详情
KEMET ELH567M450AT6AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
200 - 205
With light source
有
Package
Bulk
厂商
KEMET
Product Status
活跃
系列
*
可调节性
not adjustable
ELH567M450AT6AA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。