ESD-R-421617XH-R1详情
KEMET ESD-R-421617XH-R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core material
Ni-Zn ferromagnetic
Type of ferrite
toroidal
Internal diameter
16.7mm
Gross weight
57.85 g
Outside diameter
42mm
高度
17mm
0个相似型号
ESD-R-421617XH-R1拓展信息
UECESDR47DB000
KEMET
UECB200L340000
KEMET
UECB200F380000
KEMET
UECESDFPL34150
KEMET
UECESDR18SD000
KEMET
UECESDR14C2000
KEMET
UECESDR25D0000
KEMET
UECESDR1600000
KEMET
UECESDFPL32800
KEMET
ESD-SR-160620X-R1
KEMET








哦! 它是空的。