ESE226M050AC3DA详情
KEMET ESE226M050AC3DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ME430R5W
Approvals
UL;CSA;IEC
Wire Size
12 AWG;11 AWG;10 AWG;9 AWG;8 AWG
Manufacturer
Mennekes Electrical Products
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
系列
*
额定电流
30 Amps
电压
600
极数
3
端子类型
Screw
连接类型
Receptacle
知识产权评级
IP67
ESE226M050AC3DA拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。