LDEDC3150MA5N00详情
KEMET LDEDC3150MA5N00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC/DC
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
系列
*
深度
113
宽度
63
高度
125
LDEDC3150MA5N00拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。