LDEDD3680K详情
KEMET LDEDD3680K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.52
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
6.9/6.9/6.9
Inside Diameter Before Shrinking
13.2/13.2/13.2
类型
Transition
颜色
Black
产品长度(mm)
58.7(mm)
0个相似型号
LDEDD3680K拓展信息








哦! 它是空的。