LDEDH4330MA5N00详情
KEMET LDEDH4330MA5N00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.79
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
3.8
Inside Diameter Before Shrinking
9.5
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
包装
Piece
系列
*
类型
TUBING
颜色
Black
收缩率
2.5:1
产品长度(mm)
31.75(mm)
LDEDH4330MA5N00拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。