LDEEC1680MA5N00详情
KEMET LDEEC1680MA5N00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
系列
*
LDEEC1680MA5N00拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。