注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.86314
10
¥3.644473
100
¥3.438179
500
¥3.24357
1000
¥3.059969
LDEEC2820KA5N00详情
KEMET LDEEC2820KA5N00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
系列
*
LDEEC2820KA5N00拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。