M39003/10-2553S详情
KEMET M39003/10-2553S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8532.21.00.20
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
ESR (Ohm)
0.43
Equivalent Series Resistance Type
Standard
IL (uA)
1
Fail Safe with Built-in Fuse
无
High Shock and Vibration
无
RoHS
Non-Compliant
包装
Sleeve
零件状态
活跃
M39003/10-2553S拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。