NF500详情
KEMET NF500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
NF500
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Risk Rank
5.92
Operating Temperature-Max
150 °C
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.3 W
NF500拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。