PEH536JDB4560M2详情
KEMET PEH536JDB4560M2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 15
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
15
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Box
厂商
KEMET
Product Status
活跃
系列
*
PEH536JDB4560M2拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。