R60DN4680JB30K详情
KEMET R60DN4680JB30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS35-3HL01024
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
Package
Bulk
厂商
KEMET
Product Status
活跃
操作温度
-20 to 70 Degrees C
系列
*
终端
3 m Radial Cable
输入电压
8~24 VDC
知识产权评级
IP66
R60DN4680JB30K拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。