R60GF3220CK3AK详情
KEMET R60GF3220CK3AK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Capacitance Value
0.22uF
Voltage - Rated
160VDC|90VAC
Mounting
通孔
Terminal Pitch (mm)
10
包装
卷带
容差
10%
零件状态
Unconfirmed
结构
Wound
终端样式
Radial
R60GF3220CK3AK拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。