R60PI3100AAL0K详情
KEMET R60PI3100AAL0K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0201
Case Code - mm
0603
Unit Weight
0.000006 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
Bulk
厂商
KEMET
Product Status
活跃
系列
PCF
包装
Reel
电阻
698 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
R60PI3100AAL0K拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。