R66ED3180CK7AJ详情
KEMET R66ED3180CK7AJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
不需要
厂商
KEMET
Package
Bulk
Product Status
活跃
Voltage - Rated
100VDC/63VAC
Operating Temp Range
-55C to 105C
Product Diameter (mm)
Not Required(mm)
Mounting Styles
通孔
Temp Coeff (Dielectric)
PET
Tolerance (+ or -)
5%
系列
*
包装
卷带
电容量
180000(pF)
终端样式
Radial
失败率
不需要
R66ED3180CK7AJ拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。