R75PF1680AA00K详情
KEMET R75PF1680AA00K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Package
Bulk
厂商
KEMET
Product Status
活跃
包装
Reel
系列
PCF
电阻
113 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
R75PF1680AA00K拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。