R76PN25605000K详情
KEMET R76PN25605000K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Shaft Type
D / Flatted
Part # Aliases
4-1879318-0
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
Package
Bulk
厂商
KEMET
Product Status
活跃
系列
DP16
包装
Bulk
尺寸/尺寸
13 mm x 17.3 mm
子类别
Encoders
终端样式
通孔
产品类别
Encoders
产品
磁编码器
产品类别
Encoders
轴径
6 mm
R76PN25605000K拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。