R76TW3560SE30K详情
KEMET R76TW3560SE30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
EM22PP7B
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Package
Tray
厂商
KEMET
Product Status
活跃
系列
*
端子类型
Fingersafe Screw
面板后深度
2
触点
1NC
知识产权评级
IP65
R76TW3560SE30K拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。