KEMET TEPSLB21C336M8R
- 收藏
- 对比
TEPSLB21C336M8R
1352-TEPSLB21C336M8R
钽电容器
--
大陆
立即发货

33uF 16V 70mΩ@100kHz ±20% CASE-B-3528-19(mm) Tantalum Capacitors ROHSHigher voltage ratings and tighter tolerance product including ESR may be substituted within the same size at KEMET''s option. Voltage substitution will be marked with the higher voltage rating. Substitutions can include better than series.
1最小包装量--
TEPSLB21C336M8R详情
KEMET TEPSLB21C336M8R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
true
Package
Tape & Reel (TR)
电容量
33uF
额定电压
16V
TEPSLB21C336M8R拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。