UALSU9HD250130详情
KEMET UALSU9HD250130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Crimp
Manufacturer part #
J01000A0040
Seal type
Bayonet
Content
1pc(s)
Cable category
RG 316
Case material
Brass nickel plated
RoHS-compliant
有
类型
J01000A0040
阻抗
50Ω
0个相似型号
UALSU9HD250130拓展信息








哦! 它是空的。